Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 Mm, 78 Mm, 160 Mm, Aluminium Rohs Compliant Hammond 1455K1601BU

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 mm, 78 mm, 160 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 mm, 78 mm, 160 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 Mm, 78 Mm, 160 Mm, Aluminium Rohs Compliant Hammond - 12X8873 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 Mm, 78 Mm, 160 Mm, Aluminium Rohs Compliant Hammond
12X8873
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 Mm, 78 Mm, 160 Mm, Aluminium Rohs Compliant Hammond 12X8873
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 mm, 78 mm, 160 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 mm, 78 mm, 160 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond - 06X3889 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
06X3889
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 06X3889
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:78mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:78mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 12X8873 06X3889
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 Mm, 78 Mm, 160 Mm, Aluminium Rohs Compliant Hammond Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
Length 1.58 inch (40.01 mm)
Width 3.07 inch (78 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
4 suppliers