Hammond Electronics, Inc. Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 1455K1201BU

Description
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond - 06X3888 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
06X3888
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 06X3888
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond - 12X8872 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond
12X8872
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond 12X8872
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 mm, 78 mm, 120 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 mm, 78 mm, 120 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 06X3888 12X8872
Product Name Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 40 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond
Length 1.58 inch (40.01 mm)
Width 3.07 inch (78 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details