Hammond Electronics, Inc. Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 1455J1601BU

Description
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:24mm; External Width - Metric:78mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:24mm; External Width - Metric:78mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond - 06X3886 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
06X3886
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 06X3886
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:24mm; External Width - Metric:78mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:24mm; External Width - Metric:78mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3886
Product Name Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
Length 0.9449 inch (24 mm)
Width 3.07 inch (78 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details