The enclosure is designed for PCB applications and is made from extruded aluminum 6063, providing durability and protection for electronic components. It features a black anodized finish and is suitable for a 75mm wide PCB. The external dimensions are approximately 120mm in length, 78mm in width, and 26.92mm in height. The enclosure has an IP54 rating, indicating it is protected against dust and splashes of water. It includes plastic bezels, end panels, #6 Taptight screws, and self-adhesive rubber feet. Optional flange end panels are available for additional customization. Solid models of the enclosure can be obtained in STEP or IGES formats for design integration.
ENCLOSURE, PCB, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.92mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 27 mm, 78 mm, 120 mm, Aluminium RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 89C9398 | 39K1185 |
| Product Name | Enclosure, Pcb, Aluminium, Black; Enclosure Type Hammond | Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 27 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond |
| Length | 1.06 inch (26.92 mm) | |
| Width | 3.07 inch (78 mm) | |
| Depth | 4.72 inch (120 mm) | |
| Material | Aluminum; Extruded Aluminium |