Hammond Electronics, Inc. Enclosure, Pcb, Aluminium; Enclosure Type Hammond 1455J1201

Description
ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.92mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Description
ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.92mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond 89C9397 is an extruded aluminum enclosure designed for PCB applications, specifically accommodating a 75mm wide PC board. It features a clear anodized finish and is constructed from aluminum alloy 6063, ensuring durability and resistance to corrosion. The enclosure includes plastic bezels, end panels, #6 Taptight screws, and self-adhesive rubber feet, providing a complete assembly for immediate use. It has external dimensions of 120mm in length, 78mm in width, and 26.92mm in height, with an IP54 rating for dust and water resistance. Optional flange end panels are available, and the enclosure can be factory modified for specific requirements. Solid models in STEP or IGES formats are also accessible for design integration.

Datasheet Summary
Powered by GS/AI

The Hammond 89C9397 is an extruded aluminum enclosure designed for PCB applications, specifically accommodating a 75mm wide PC board. It features a clear anodized finish and is constructed from aluminum alloy 6063, ensuring durability and resistance to corrosion. The enclosure includes plastic bezels, end panels, #6 Taptight screws, and self-adhesive rubber feet, providing a complete assembly for immediate use. It has external dimensions of 120mm in length, 78mm in width, and 26.92mm in height, with an IP54 rating for dust and water resistance. Optional flange end panels are available, and the enclosure can be factory modified for specific requirements. Solid models in STEP or IGES formats are also accessible for design integration.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb, Aluminium; Enclosure Type Hammond - 89C9397 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb, Aluminium; Enclosure Type Hammond
89C9397
Enclosure, Pcb, Aluminium; Enclosure Type Hammond 89C9397
ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.92mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.92mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 27 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond - 19J3170 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 27 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond
19J3170
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 27 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond 19J3170
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 27 mm, 78 mm, 120 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 27 mm, 78 mm, 120 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 89C9397 19J3170
Product Name Enclosure, Pcb, Aluminium; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 27 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond
Length 1.06 inch (26.92 mm)
Width 3.07 inch (78 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-A-EP-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details