Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 23 Mm, 42.5 Mm, 80 Mm, Aluminium Rohs Compliant Hammond 1455D801BU

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 23 mm, 42.5 mm, 80 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 23 mm, 42.5 mm, 80 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 23 Mm, 42.5 Mm, 80 Mm, Aluminium Rohs Compliant Hammond - 12X8867 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 23 Mm, 42.5 Mm, 80 Mm, Aluminium Rohs Compliant Hammond
12X8867
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 23 Mm, 42.5 Mm, 80 Mm, Aluminium Rohs Compliant Hammond 12X8867
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 23 mm, 42.5 mm, 80 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 23 mm, 42.5 mm, 80 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond - 06X3883 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
06X3883
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 06X3883
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:42.5mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:42.5mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 12X8867 06X3883
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 23 Mm, 42.5 Mm, 80 Mm, Aluminium Rohs Compliant Hammond Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
Length 0.9902 inch (25.15 mm)
Width 1.67 inch (42.5 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers