Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 23 Mm, 42.5 Mm, 60 Mm, Aluminium Rohs Compliant Hammond 1455D601RD

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 23 mm, 42.5 mm, 60 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 23 mm, 42.5 mm, 60 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 23 Mm, 42.5 Mm, 60 Mm, Aluminium Rohs Compliant Hammond - 42Y1273 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 23 Mm, 42.5 Mm, 60 Mm, Aluminium Rohs Compliant Hammond
42Y1273
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 23 Mm, 42.5 Mm, 60 Mm, Aluminium Rohs Compliant Hammond 42Y1273
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 23 mm, 42.5 mm, 60 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 23 mm, 42.5 mm, 60 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond - 30Y9611 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
30Y9611
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 30Y9611
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.01mm; External Width - Metric:42.5mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.01mm; External Width - Metric:42.5mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 42Y1273 30Y9611
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 23 Mm, 42.5 Mm, 60 Mm, Aluminium Rohs Compliant Hammond Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
Length 0.9059 inch (23.01 mm)
Width 1.67 inch (42.5 mm)
Depth 2.36 inch (60 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details