Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 23 Mm, 54 Mm, 120 Mm Rohs Compliant Hammond 1455C1202BK

Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 23 mm, 54 mm, 120 mm RoHS Compliant: Yes
Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 23 mm, 54 mm, 120 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 1455 Series enclosure is designed for housing electronic instruments and features extruded aluminum construction with plastic end panels. The dimensions of this specific model are 23 mm in width, 54 mm in height, and 120 mm in length. It is RoHS compliant, ensuring it meets environmental standards. The enclosure is suitable for a 50 mm wide printed circuit board and includes accessories such as plastic bezels, Taptight screws, and self-adhesive rubber feet. The enclosure can also be factory modified for milling, drilling, or printing as needed. Solid models are available in STEP or IGES formats for design integration.

Datasheet Summary
Powered by GS/AI

The 1455 Series enclosure is designed for housing electronic instruments and features extruded aluminum construction with plastic end panels. The dimensions of this specific model are 23 mm in width, 54 mm in height, and 120 mm in length. It is RoHS compliant, ensuring it meets environmental standards. The enclosure is suitable for a 50 mm wide printed circuit board and includes accessories such as plastic bezels, Taptight screws, and self-adhesive rubber feet. The enclosure can also be factory modified for milling, drilling, or printing as needed. Solid models are available in STEP or IGES formats for design integration.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 23 Mm, 54 Mm, 120 Mm Rohs Compliant Hammond - 39K1182 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 23 Mm, 54 Mm, 120 Mm Rohs Compliant Hammond
39K1182
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 23 Mm, 54 Mm, 120 Mm Rohs Compliant Hammond 39K1182
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 23 mm, 54 mm, 120 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 23 mm, 54 mm, 120 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 84C9883 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
84C9883
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 84C9883
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.11mm; External Width - Metric:54mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.11mm; External Width - Metric:54mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 39K1182 84C9883
Product Name Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 23 Mm, 54 Mm, 120 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 0.9098 inch (23.11 mm)
Width 2.13 inch (54 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM20LG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details