Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 23 Mm, 54 Mm, 120 Mm, Aluminium Rohs Compliant Hammond 1455C1201RD

Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 23 mm, 54 mm, 120 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 23 mm, 54 mm, 120 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 23 Mm, 54 Mm, 120 Mm, Aluminium Rohs Compliant Hammond - 42Y1270 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 23 Mm, 54 Mm, 120 Mm, Aluminium Rohs Compliant Hammond
42Y1270
Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 23 Mm, 54 Mm, 120 Mm, Aluminium Rohs Compliant Hammond 42Y1270
Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 23 mm, 54 mm, 120 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 23 mm, 54 mm, 120 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond - 30Y9609 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
30Y9609
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 30Y9609
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.01mm; External Width - Metric:54mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.01mm; External Width - Metric:54mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 42Y1270 30Y9609
Product Name Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 23 Mm, 54 Mm, 120 Mm, Aluminium Rohs Compliant Hammond Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
Length 0.9059 inch (23.01 mm)
Width 2.13 inch (54 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413LRS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details