Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond 1455B802

Description
ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.05mm; External Width - Metric:71.7mm; External Depth - Metric:81mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.05mm; External Width - Metric:71.7mm; External Depth - Metric:81mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond - 84K8043 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond
84K8043
Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond 84K8043
ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.05mm; External Width - Metric:71.7mm; External Depth - Metric:81mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.05mm; External Width - Metric:71.7mm; External Depth - Metric:81mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84K8043
Product Name Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond
Length 0.7500 inch (19.05 mm)
Width 2.82 inch (71.7 mm)
Depth 3.19 inch (81 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details