Hammond Electronics, Inc. Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 1455B1202RD

Description
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19mm; External Width - Metric:71.7mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Red; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19mm; External Width - Metric:71.7mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Red; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond - 30Y9607 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
30Y9607
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 30Y9607
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19mm; External Width - Metric:71.7mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Red; NEMA Rating:-RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19mm; External Width - Metric:71.7mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Red; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y9607
Product Name Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
Length 0.7480 inch (19 mm)
Width 2.82 inch (71.7 mm)
Depth 4.76 inch (121 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N2201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
5 suppliers