Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 19.15 Mm, 71.74 Mm, 121 Mm Rohs Compliant Hammond 1455B1202BU

Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 19.15 mm, 71.74 mm, 121 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 19.15 mm, 71.74 mm, 121 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 19.15 Mm, 71.74 Mm, 121 Mm Rohs Compliant Hammond - 12X8860 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 19.15 Mm, 71.74 Mm, 121 Mm Rohs Compliant Hammond
12X8860
Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 19.15 Mm, 71.74 Mm, 121 Mm Rohs Compliant Hammond 12X8860
Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 19.15 mm, 71.74 mm, 121 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 19.15 mm, 71.74 mm, 121 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcbbox, Aluminium, Blue; Enclosure Type Hammond - 06X3876 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcbbox, Aluminium, Blue; Enclosure Type Hammond
06X3876
Enclosure, Pcbbox, Aluminium, Blue; Enclosure Type Hammond 06X3876
ENCLOSURE, PCBBOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.15mm; External Width - Metric:71.7mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, PCBBOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.15mm; External Width - Metric:71.7mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 12X8860 06X3876
Product Name Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 19.15 Mm, 71.74 Mm, 121 Mm Rohs Compliant Hammond Enclosure, Pcbbox, Aluminium, Blue; Enclosure Type Hammond
Length 0.7539 inch (19.15 mm)
Width 2.82 inch (71.7 mm)
Depth 4.76 inch (121 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details