Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond 1455B1202

Description
ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.05mm; External Width - Metric:71.7mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.05mm; External Width - Metric:71.7mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond - 85K9489 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond
85K9489
Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond 85K9489
ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.05mm; External Width - Metric:71.7mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.05mm; External Width - Metric:71.7mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85K9489
Product Name Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond
Length 0.7500 inch (19.05 mm)
Width 2.82 inch (71.7 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details