Hammond Electronics, Inc. Enclosure, Instrument, Steel , Blak/grey; Enclosure Type Hammond 1454S

Description
ENCLOSURE, INSTRUMENT, STEEL , BLAK/GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:26.4mm; External Depth - Metric:152.4mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL , BLAK/GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:26.4mm; External Depth - Metric:152.4mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel , Blak/grey; Enclosure Type Hammond - 73J3544 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel , Blak/grey; Enclosure Type Hammond
73J3544
Enclosure, Instrument, Steel , Blak/grey; Enclosure Type Hammond 73J3544
ENCLOSURE, INSTRUMENT, STEEL , BLAK/GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:26.4mm; External Depth - Metric:152.4mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL , BLAK/GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:26.4mm; External Depth - Metric:152.4mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73J3544
Product Name Enclosure, Instrument, Steel , Blak/grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3 inch (76.2 mm)
Width 1.04 inch (26.4 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details