Hammond Electronics, Inc. Storage Case, Steel; Enclosure Type Hammond 1454R

Description
STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:190.5mm; External Width - Metric:127mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:190.5mm; External Width - Metric:127mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Case, Steel; Enclosure Type Hammond - 50F8530 - Newark, An Avnet Company
Chicago, IL, United States
Storage Case, Steel; Enclosure Type Hammond
50F8530
Storage Case, Steel; Enclosure Type Hammond 50F8530
STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:190.5mm; External Width - Metric:127mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:-; Colour:Black RoHS Compliant: Yes

STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:190.5mm; External Width - Metric:127mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8530
Product Name Storage Case, Steel; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 7.5 inch (191 mm)
Width 5 inch (127 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers