Hammond Electronics, Inc. Storage Case, Steel; Enclosure Type Hammond 1454P

Description
STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:88.9mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:88.9mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Case, Steel; Enclosure Type Hammond - 94F4760 - Newark, An Avnet Company
Chicago, IL, United States
Storage Case, Steel; Enclosure Type Hammond
94F4760
Storage Case, Steel; Enclosure Type Hammond 94F4760
STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:88.9mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:-; Colour:Black RoHS Compliant: Yes

STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:88.9mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F4760
Product Name Storage Case, Steel; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.5 inch (88.9 mm)
Width 10 inch (254 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details