Hammond Electronics, Inc. Enclosure, Instrument, Steel, Black; Enclosure Type Hammond 1454E

Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:50.8mm; External Width - Metric:102mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:50.8mm; External Width - Metric:102mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond - 50F8524 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond
50F8524
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond 50F8524
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:50.8mm; External Width - Metric:102mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:50.8mm; External Width - Metric:102mm; External Depth - Metric:127mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8524
Product Name Enclosure, Instrument, Steel, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2 inch (50.8 mm)
Width 4.02 inch (102 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details