Hammond Electronics, Inc. Storage, Cases; Enclosure Type Hammond 1452PG9

Description
STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:267mm; External Width - Metric:445mm; External Depth - Metric:228mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:17.5"RoHS Compliant: Yes
Datasheet
Description
STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:267mm; External Width - Metric:445mm; External Depth - Metric:228mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:17.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage, Cases; Enclosure Type Hammond - 94F813 - Newark, An Avnet Company
Chicago, IL, United States
Storage, Cases; Enclosure Type Hammond
94F813
Storage, Cases; Enclosure Type Hammond 94F813
STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:267mm; External Width - Metric:445mm; External Depth - Metric:228mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:17.5"RoHS Compliant: Yes

STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:267mm; External Width - Metric:445mm; External Depth - Metric:228mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:17.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F813
Product Name Storage, Cases; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 10.51 inch (267 mm)
Width 17.52 inch (445 mm)
Depth 8.98 inch (228 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
5 suppliers