Hammond Electronics, Inc. Storage, Cases; Enclosure Type Hammond 1452KE9

Description
STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:216mm; External Width - Metric:343mm; External Depth - Metric:226mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:13.5"RoHS Compliant: Yes
Datasheet
Description
STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:216mm; External Width - Metric:343mm; External Depth - Metric:226mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:13.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage, Cases; Enclosure Type Hammond - 94F4758 - Newark, An Avnet Company
Chicago, IL, United States
Storage, Cases; Enclosure Type Hammond
94F4758
Storage, Cases; Enclosure Type Hammond 94F4758
STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:216mm; External Width - Metric:343mm; External Depth - Metric:226mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:13.5"RoHS Compliant: Yes

STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:216mm; External Width - Metric:343mm; External Depth - Metric:226mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:13.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F4758
Product Name Storage, Cases; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 8.5 inch (216 mm)
Width 13.5 inch (343 mm)
Depth 8.9 inch (226 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBCBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers