Hammond Electronics, Inc. Enclosure, Instrument, Steel , Blak/grey; Enclosure Type Hammond 1452GC6

Description
ENCLOSURE, INSTRUMENT, STEEL , BLAK/GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:158.8mm; External Width - Metric:266.7mm; External Depth - Metric:152.4mm; IP Rating:IP31; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL , BLAK/GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:158.8mm; External Width - Metric:266.7mm; External Depth - Metric:152.4mm; IP Rating:IP31; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel , Blak/grey; Enclosure Type Hammond - 24B6670 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel , Blak/grey; Enclosure Type Hammond
24B6670
Enclosure, Instrument, Steel , Blak/grey; Enclosure Type Hammond 24B6670
ENCLOSURE, INSTRUMENT, STEEL , BLAK/GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:158.8mm; External Width - Metric:266.7mm; External Depth - Metric:152.4mm; IP Rating:IP31; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL , BLAK/GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:158.8mm; External Width - Metric:266.7mm; External Depth - Metric:152.4mm; IP Rating:IP31; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6670
Product Name Enclosure, Instrument, Steel , Blak/grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 6.25 inch (159 mm)
Width 10.5 inch (267 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers