Hammond Electronics, Inc. Storage, Cases; Enclosure Type Hammond 1452FF13

Description
STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:241mm; External Width - Metric:241mm; External Depth - Metric:328mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:9.5" RoHS Compliant: Yes
Datasheet
Description
STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:241mm; External Width - Metric:241mm; External Depth - Metric:328mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:9.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage, Cases; Enclosure Type Hammond - 94F780 - Newark, An Avnet Company
Chicago, IL, United States
Storage, Cases; Enclosure Type Hammond
94F780
Storage, Cases; Enclosure Type Hammond 94F780
STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:241mm; External Width - Metric:241mm; External Depth - Metric:328mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:9.5" RoHS Compliant: Yes

STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:241mm; External Width - Metric:241mm; External Depth - Metric:328mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:9.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F780
Product Name Storage, Cases; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 9.49 inch (241 mm)
Width 9.49 inch (241 mm)
Depth 12.91 inch (328 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details