Hammond Electronics, Inc. Storage, Cases; Enclosure Type Hammond 1452DE11

Description
STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:216mm; External Width - Metric:191mm; External Depth - Metric:277mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:7.5" RoHS Compliant: Yes
Datasheet
Description
STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:216mm; External Width - Metric:191mm; External Depth - Metric:277mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:7.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage, Cases; Enclosure Type Hammond - 98F2716 - Newark, An Avnet Company
Chicago, IL, United States
Storage, Cases; Enclosure Type Hammond
98F2716
Storage, Cases; Enclosure Type Hammond 98F2716
STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:216mm; External Width - Metric:191mm; External Depth - Metric:277mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:7.5" RoHS Compliant: Yes

STORAGE, CASES; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:216mm; External Width - Metric:191mm; External Depth - Metric:277mm; IP Rating:IP31; Body Color:Grey; NEMA Rating:-; Depth - Imperial:7.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98F2716
Product Name Storage, Cases; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 8.5 inch (216 mm)
Width 7.52 inch (191 mm)
Depth 10.91 inch (277 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details