Hammond Electronics, Inc. Enclosure, Steel, Grey; Enclosure Type Hammond 1451-22

Description
ENCLOSURE, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:132.1mm; External Width - Metric:203mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:132.1mm; External Width - Metric:203mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Steel, Grey; Enclosure Type Hammond - 24B6666 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey; Enclosure Type Hammond
24B6666
Enclosure, Steel, Grey; Enclosure Type Hammond 24B6666
ENCLOSURE, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:132.1mm; External Width - Metric:203mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:132.1mm; External Width - Metric:203mm; External Depth - Metric:305mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6666
Product Name Enclosure, Steel, Grey; Enclosure Type Hammond
Length 5.2 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details