Hammond Electronics, Inc. Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 1444-972

Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:228.6mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:228.6mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2889 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2889
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2889
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:228.6mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:228.6mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 50.8 Mm, 228.6 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond - 68Y1533 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 50.8 Mm, 228.6 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond
68Y1533
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 50.8 Mm, 228.6 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond 68Y1533
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 50.8 mm, 228.6 mm, 177.8 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 50.8 mm, 228.6 mm, 177.8 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 72W2889 68Y1533
Product Name Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 50.8 Mm, 228.6 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Enclosure, Abs, White; Enclosure Type Takachi - 83X7660 - Newark, An Avnet Company
Specs
Length 0.4331 inch (11 mm)
Width 1.38 inch (35 mm)
Depth 2.56 inch (65 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details