Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 102 Mm, 432 Mm, 254 Mm, Aluminium Rohs Compliant Hammond 1444-33

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 102 mm, 432 mm, 254 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 102 mm, 432 mm, 254 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 102 Mm, 432 Mm, 254 Mm, Aluminium Rohs Compliant Hammond - 41T1084 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 102 Mm, 432 Mm, 254 Mm, Aluminium Rohs Compliant Hammond
41T1084
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 102 Mm, 432 Mm, 254 Mm, Aluminium Rohs Compliant Hammond 41T1084
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 102 mm, 432 mm, 254 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 102 mm, 432 mm, 254 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Chassis, Aluminium; Enclosure Type Hammond - 95F2621 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Hammond
95F2621
Enclosure, Chassis, Aluminium; Enclosure Type Hammond 95F2621
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:432mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:432mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1084 95F2621
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 102 Mm, 432 Mm, 254 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminium; Enclosure Type Hammond
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4635 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details