Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76 Mm, 305 Mm, 203 Mm, Aluminium Rohs Compliant Hammond 1444-24

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76 mm, 305 mm, 203 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76 mm, 305 mm, 203 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76 Mm, 305 Mm, 203 Mm, Aluminium Rohs Compliant Hammond - 41T1078 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76 Mm, 305 Mm, 203 Mm, Aluminium Rohs Compliant Hammond
41T1078
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76 Mm, 305 Mm, 203 Mm, Aluminium Rohs Compliant Hammond 41T1078
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76 mm, 305 mm, 203 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76 mm, 305 mm, 203 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Chassis, Aluminium; Enclosure Type Hammond - 95F2615 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Hammond
95F2615
Enclosure, Chassis, Aluminium; Enclosure Type Hammond 95F2615
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1078 95F2615
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76 Mm, 305 Mm, 203 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminium; Enclosure Type Hammond
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details