Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond 1444-1783

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 431.8 mm, 203.2 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 431.8 mm, 203.2 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond - 68Y1521 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond
68Y1521
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond 68Y1521
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 431.8 mm, 203.2 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 431.8 mm, 203.2 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 53W3138 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
53W3138
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 53W3138
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y1521 53W3138
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 203.2 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418A8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TK Series Enclosures - 104-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers