Hammond Electronics, Inc. Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 1444-17143

Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2875 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2875
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2875
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 355.6 Mm, Aluminium Rohs Compliant Hammond - 68Y1514 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 355.6 Mm, Aluminium Rohs Compliant Hammond
68Y1514
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 355.6 Mm, Aluminium Rohs Compliant Hammond 68Y1514
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 431.8 mm, 355.6 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 431.8 mm, 355.6 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 72W2875 68Y1514
Product Name Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 431.8 Mm, 355.6 Mm, Aluminium Rohs Compliant Hammond
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JP9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Hand Held Enclosures - 3810585 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
View Details