Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond 1444-17134

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 mm, 431.8 mm, 330.2 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 mm, 431.8 mm, 330.2 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond - 68Y1512 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond
68Y1512
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond 68Y1512
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 mm, 431.8 mm, 330.2 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 mm, 431.8 mm, 330.2 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2873 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2873
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2873
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:431.8mm; External Depth - Metric:330.2mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y1512 72W2873
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 101.6 Mm, 431.8 Mm, 330.2 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details