Hammond Electronics, Inc. Enclosure, Chassis, Aluminium; Enclosure Type Hammond 1444-16CWW

Description
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural, Brown; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural, Brown; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Aluminium; Enclosure Type Hammond - 79R5333 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Hammond
79R5333
Enclosure, Chassis, Aluminium; Enclosure Type Hammond 79R5333
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural, Brown; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural, Brown; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 79R5333
Product Name Enclosure, Chassis, Aluminium; Enclosure Type Hammond
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832128 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
View Details