Hammond Electronics, Inc. Enclosure, Chassis, Aluminium; Enclosure Type Hammond 1444-15

Description
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:25.4mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:25.4mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Aluminium; Enclosure Type Hammond - 95F2610 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Hammond
95F2610
Enclosure, Chassis, Aluminium; Enclosure Type Hammond 95F2610
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:25.4mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:25.4mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2610
Product Name Enclosure, Chassis, Aluminium; Enclosure Type Hammond
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2564 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details