Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 355.6 Mm, 152.4 Mm, Aluminium Rohs Compliant Hammond 1444-1463

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 355.6 mm, 152.4 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 355.6 mm, 152.4 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 355.6 Mm, 152.4 Mm, Aluminium Rohs Compliant Hammond - 68Y1505 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 355.6 Mm, 152.4 Mm, Aluminium Rohs Compliant Hammond
68Y1505
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 355.6 Mm, 152.4 Mm, Aluminium Rohs Compliant Hammond 68Y1505
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 355.6 mm, 152.4 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 355.6 mm, 152.4 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2866 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2866
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2866
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:355.6mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:355.6mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y1505 72W2866
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 355.6 Mm, 152.4 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details