Hammond Electronics, Inc. Enclosure, Chassis, Aluminium; Enclosure Type Hammond 1444-12CWW

Description
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:178mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Natural, Brown; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:178mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Natural, Brown; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Aluminium; Enclosure Type Hammond - 79R5331 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminium; Enclosure Type Hammond
79R5331
Enclosure, Chassis, Aluminium; Enclosure Type Hammond 79R5331
ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:178mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Natural, Brown; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINIUM; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:178mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Natural, Brown; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 79R5331
Product Name Enclosure, Chassis, Aluminium; Enclosure Type Hammond
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4640 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details