Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 304.8 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond 1444-1273

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 304.8 mm, 177.8 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 304.8 mm, 177.8 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 304.8 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond - 68Y1501 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 304.8 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond
68Y1501
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 304.8 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond 68Y1501
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 304.8 mm, 177.8 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 mm, 304.8 mm, 177.8 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2862 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2862
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2862
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:304.8mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:304.8mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y1501 72W2862
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 76.2 Mm, 304.8 Mm, 177.8 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS - SPCM.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 2.36 to 6.89 inch (60 to 175 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details