Hammond Electronics, Inc. Enclosure, Multipurpose, Steel, Grey; Enclosure Type Hammond 1441-6

Description
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Hammond - 24B6557 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Hammond
24B6557
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Hammond 24B6557
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6557
Product Name Enclosure, Multipurpose, Steel, Grey; Enclosure Type Hammond
Length 2.04 inch (51.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details