Hammond Electronics, Inc. Metal Box Steel Chassis; Enclosure Type Hammond 1441-24

Description
METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:76mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Depth - Imperial:8" RoHS Compliant: Yes
Datasheet
Description
METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:76mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Depth - Imperial:8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Box Steel Chassis; Enclosure Type Hammond - 96F6077 - Newark, An Avnet Company
Chicago, IL, United States
Metal Box Steel Chassis; Enclosure Type Hammond
96F6077
Metal Box Steel Chassis; Enclosure Type Hammond 96F6077
METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:76mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Depth - Imperial:8" RoHS Compliant: Yes

METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:76mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Depth - Imperial:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96F6077
Product Name Metal Box Steel Chassis; Enclosure Type Hammond
Length 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details