Hammond Electronics, Inc. Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond 1441-20BK3

Description
ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond - 50H5721 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond
50H5721
Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond 50H5721
ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:77.2mm; External Width - Metric:431.8mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5721
Product Name Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond
Length 3.04 inch (77.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Boxes - 1414PHGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Desktop Enclosures - 4152896 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details