Hammond Electronics, Inc. Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 51 Mm, 152 Mm, 254 Mm, Steel, Black Rohs Compliant Hammond 1441-16BK3

Description
Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 51 mm, 152 mm, 254 mm, Steel, Black RoHS Compliant: Yes
Description
Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 51 mm, 152 mm, 254 mm, Steel, Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 51 Mm, 152 Mm, 254 Mm, Steel, Black Rohs Compliant Hammond - 41T1041 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 51 Mm, 152 Mm, 254 Mm, Steel, Black Rohs Compliant Hammond
41T1041
Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 51 Mm, 152 Mm, 254 Mm, Steel, Black Rohs Compliant Hammond 41T1041
Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 51 mm, 152 mm, 254 mm, Steel, Black RoHS Compliant: Yes

Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 51 mm, 152 mm, 254 mm, Steel, Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond - 50H5719 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond
50H5719
Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond 50H5719
ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL , BLK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1041 50H5719
Product Name Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 51 Mm, 152 Mm, 254 Mm, Steel, Black Rohs Compliant Hammond Enclosure, Multipurpose, Steel , Blk; Enclosure Type Hammond
Length 2.04 inch (51.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411FBKU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details