Hammond Electronics, Inc. Metal Box Steel Chassis; Enclosure Type Hammond 1441-16

Description
METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Depth - Imperial:6" RoHS Compliant: Yes
Datasheet
Description
METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Depth - Imperial:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Box Steel Chassis; Enclosure Type Hammond - 94F839 - Newark, An Avnet Company
Chicago, IL, United States
Metal Box Steel Chassis; Enclosure Type Hammond
94F839
Metal Box Steel Chassis; Enclosure Type Hammond 94F839
METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Depth - Imperial:6" RoHS Compliant: Yes

METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Depth - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F839
Product Name Metal Box Steel Chassis; Enclosure Type Hammond
Length 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details