Hammond Electronics, Inc. Metal Box Steel Chassis; Enclosure Type Hammond 1441-15

Description
METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:24.99mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:24.99mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Box Steel Chassis; Enclosure Type Hammond - 94F838 - Newark, An Avnet Company
Chicago, IL, United States
Metal Box Steel Chassis; Enclosure Type Hammond
94F838
Metal Box Steel Chassis; Enclosure Type Hammond 94F838
METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:24.99mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

METAL BOX STEEL CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:24.99mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F838
Product Name Metal Box Steel Chassis; Enclosure Type Hammond
Length 0.9839 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
TK Series Enclosures - 104-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers