Hammond Electronics, Inc. Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond 1435S

Description
NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:298.5mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:298.5mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond - 50F8457 - Newark, An Avnet Company
Chicago, IL, United States
Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond
50F8457
Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond 50F8457
NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:298.5mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes

NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:298.5mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8457
Product Name Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond
Type Pushbutton Enclosures
Length 11.75 inch (298 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1418ACS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details