Hammond Electronics, Inc. Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond 1435O

Description
NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:298.5mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:298.5mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond - 50F8456 - Newark, An Avnet Company
Chicago, IL, United States
Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond
50F8456
Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond 50F8456
NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:298.5mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes

NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:298.5mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8456
Product Name Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond
Type Pushbutton Enclosures
Length 11.75 inch (298 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers