Hammond Electronics, Inc. Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond 1435K

Description
NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:241.3mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:241.3mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond - 50F8455 - Newark, An Avnet Company
Chicago, IL, United States
Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond
50F8455
Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond 50F8455
NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:241.3mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes

NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:241.3mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8455
Product Name Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond
Type Pushbutton Enclosures
Length 9.5 inch (241 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details