Hammond Electronics, Inc. Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond 1435H

Description
NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:241.3mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes
Description
NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:241.3mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Nema Type 12 and 13 Steel Pushbutton Enclosure, part number 50F8454, is designed to accommodate standard heavy-duty oil-tight pushbuttons, switches, and pilot lights. It provides protection against dirt, dust, oil, and water, complying with UL 508 Type 12 and 13, CSA Type 12 and 13, and NEMA Type 12 and 13 standards. The enclosure is constructed from formed 14-gauge steel, featuring smooth continuously welded seams and welded brackets for mounting. It includes captive cover screws that thread into sealed wells and larger enclosures have internally hinged removable covers for ease of wiring. The enclosure is finished with a phosphatized and ANSI 61 gray powder coating, ensuring durability. Additionally, it includes bonding and grounding studs for enhanced safety.

Datasheet Summary
Powered by GS/AI

The Nema Type 12 and 13 Steel Pushbutton Enclosure, part number 50F8454, is designed to accommodate standard heavy-duty oil-tight pushbuttons, switches, and pilot lights. It provides protection against dirt, dust, oil, and water, complying with UL 508 Type 12 and 13, CSA Type 12 and 13, and NEMA Type 12 and 13 standards. The enclosure is constructed from formed 14-gauge steel, featuring smooth continuously welded seams and welded brackets for mounting. It includes captive cover screws that thread into sealed wells and larger enclosures have internally hinged removable covers for ease of wiring. The enclosure is finished with a phosphatized and ANSI 61 gray powder coating, ensuring durability. Additionally, it includes bonding and grounding studs for enhanced safety.

Suppliers

Company
Product
Description
Supplier Links
Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond - 50F8454 - Newark, An Avnet Company
Chicago, IL, United States
Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond
50F8454
Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond 50F8454
NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:241.3mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes

NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:241.3mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8454
Product Name Nema Type 12 And 13 Steel Pushbutton Enclosure; Enclosure Type Hammond
Type Pushbutton Enclosures
Length 9.5 inch (241 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details