The Cable Gland Rohs Compliant Hammond, part number 99AC2055, is a liquid-tight cord grip made from nylon, available in black or gray. It is designed for applications where cables enter or exit enclosures, accommodating a wide range of cable diameters due to its large opening and nitrile rubber seal. The product features strain relief elements that tighten in a circular sequence on the sealing ring, providing effective strain relief without twisting or damaging the cable. It includes a nylon locknut and EPDM o-ring, and is rated for NEMA Types 4, 4X, 6, 6P, 12, and 13, offering protection to IP68. The product has a UL94-V2 flammability rating and is UL listed, ensuring compliance with safety standards.
CABLE GLAND ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 99AC2055 |
| Product Name | Cable Gland Rohs Compliant Hammond |
| Application | Cable & Wire |