Hammond Electronics, Inc. Cordgrip, Nylon, 9 To 14Mm Diameter Wire, Black; Thread Size Imperial Hammond 1427CG16

Description
CORDGRIP, NYLON, 9 to 14MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:8.89mm; Cable Diameter Max:13.97mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORDGRIP, NYLON, 9 to 14MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:8.89mm; Cable Diameter Max:13.97mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordgrip, Nylon, 9 To 14Mm Diameter Wire, Black; Thread Size Imperial Hammond - 44P2632 - Newark, An Avnet Company
Chicago, IL, United States
Cordgrip, Nylon, 9 To 14Mm Diameter Wire, Black; Thread Size Imperial Hammond
44P2632
Cordgrip, Nylon, 9 To 14Mm Diameter Wire, Black; Thread Size Imperial Hammond 44P2632
CORDGRIP, NYLON, 9 to 14MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:8.89mm; Cable Diameter Max:13.97mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

CORDGRIP, NYLON, 9 to 14MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:8.89mm; Cable Diameter Max:13.97mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 44P2632
Product Name Cordgrip, Nylon, 9 To 14Mm Diameter Wire, Black; Thread Size Imperial Hammond
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Glands - 2100617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details