Hammond Electronics, Inc. Cordgrip, Nylon, 6 To 12Mm Diameter Wire, Black; Thread Size Imperial Hammond 1427CG13

Description
CORDGRIP, NYLON, 6 TO 12MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6.096mm; Cable Diameter Max:11.938mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Description
CORDGRIP, NYLON, 6 TO 12MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6.096mm; Cable Diameter Max:11.938mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cordgrip, Nylon, 6 To 12Mm Diameter Wire, Black; Thread Size Imperial Hammond - 24B6410 - Newark, An Avnet Company
Chicago, IL, United States
Cordgrip, Nylon, 6 To 12Mm Diameter Wire, Black; Thread Size Imperial Hammond
24B6410
Cordgrip, Nylon, 6 To 12Mm Diameter Wire, Black; Thread Size Imperial Hammond 24B6410
CORDGRIP, NYLON, 6 TO 12MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6.096mm; Cable Diameter Max:11.938mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

CORDGRIP, NYLON, 6 TO 12MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6.096mm; Cable Diameter Max:11.938mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 24B6410
Product Name Cordgrip, Nylon, 6 To 12Mm Diameter Wire, Black; Thread Size Imperial Hammond
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 2101353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details