Hammond Electronics, Inc. Enclosure, Instrument, Steel, White/blk; Enclosure Type Hammond 1426S

Description
ENCLOSURE, INSTRUMENT, STEEL, WHITE/BLK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:302.4mm; External Depth - Metric:152.4mm; IP Rating:IP32; Body Color:Black, WhiteRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, WHITE/BLK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:302.4mm; External Depth - Metric:152.4mm; IP Rating:IP32; Body Color:Black, WhiteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, White/blk; Enclosure Type Hammond - 95F2576 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, White/blk; Enclosure Type Hammond
95F2576
Enclosure, Instrument, Steel, White/blk; Enclosure Type Hammond 95F2576
ENCLOSURE, INSTRUMENT, STEEL, WHITE/BLK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:302.4mm; External Depth - Metric:152.4mm; IP Rating:IP32; Body Color:Black, WhiteRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, WHITE/BLK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:302.4mm; External Depth - Metric:152.4mm; IP Rating:IP32; Body Color:Black, WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2576
Product Name Enclosure, Instrument, Steel, White/blk; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 11.91 inch (302 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416E - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers