Hammond Electronics, Inc. Enclosure, Instrument, Steel, White; Enclosure Type Hammond 1426O

Description
ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:178mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:178mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, White; Enclosure Type Hammond - 24B6404 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, White; Enclosure Type Hammond
24B6404
Enclosure, Instrument, Steel, White; Enclosure Type Hammond 24B6404
ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:178mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, WHITE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:178mm; IP Rating:IP32; Body Color:Black, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6404
Product Name Enclosure, Instrument, Steel, White; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 10 inch (254 mm)
Depth 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details