Hammond Electronics, Inc. 1426 Series Instrument Enclosure; Enclosure Type Hammond 1426O-B

Description
1426 Series Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:102mm; External Width - Metric:254mm; External Depth - Metric:178mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes
Description
1426 Series Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:102mm; External Width - Metric:254mm; External Depth - Metric:178mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 1426 Series Instrument Enclosure is constructed from 20 gauge steel, providing durability and strength. It features a powder-coated finish available in beige or satin gulf blue. The enclosure includes easy-to-machine 0.064,Äù thick aluminum panels on the front and rear, with the rear panel and bottom vented for airflow. The front panel is satin black, while the rear panel matches the enclosure's color. It comes with 6-32 Philips nickel-plated screws and self-adhesive rubber feet for stability. The enclosure dimensions vary across different models, with options for width, depth, and height to accommodate various applications.

Datasheet Summary
Powered by GS/AI

The 1426 Series Instrument Enclosure is constructed from 20 gauge steel, providing durability and strength. It features a powder-coated finish available in beige or satin gulf blue. The enclosure includes easy-to-machine 0.064,Äù thick aluminum panels on the front and rear, with the rear panel and bottom vented for airflow. The front panel is satin black, while the rear panel matches the enclosure's color. It comes with 6-32 Philips nickel-plated screws and self-adhesive rubber feet for stability. The enclosure dimensions vary across different models, with options for width, depth, and height to accommodate various applications.

Suppliers

Company
Product
Description
Supplier Links
1426 Series Instrument Enclosure; Enclosure Type Hammond - 94F831 - Newark, An Avnet Company
Chicago, IL, United States
1426 Series Instrument Enclosure; Enclosure Type Hammond
94F831
1426 Series Instrument Enclosure; Enclosure Type Hammond 94F831
1426 Series Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:102mm; External Width - Metric:254mm; External Depth - Metric:178mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes

1426 Series Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:102mm; External Width - Metric:254mm; External Depth - Metric:178mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F831
Product Name 1426 Series Instrument Enclosure; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4.02 inch (102 mm)
Width 10 inch (254 mm)
Depth 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2213554 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
View Details
4 suppliers